Broadcom Inc. AFBR-2310Z Fiber Optic Receiver for Multi GHz Analog Links AFBR-2310Z

Description
The AFBR-2310Z is a compact, high performance, cost effective receiver for multi GHz analog communication over single mode optical fiber. The receiver incorporates a wide bandwidth, low dark current InGaAs/InP PIN photodiode packaged inside a TO-header, together with a high performance E-pHEMT RF amplifier and its bias network. A receptacle designed according to the CEI/IEC 61754-13 standard allows coupling of the optical signal by means of a FC fiber patchcord. The receiver is optimized for operation at 1310 nm and 1550 nm but may be used over a wide wavelength range ranging from 850 nm to 1600 nm, with reduced performance. The amplifier low noise figure and PIN high responsivity allow for a high sensitivity and thus a high splitting ratio in branched Passive Optical Networks. Access to the RF output as well as bias of PIN and amplifier is through a flexible printed circuit board. The RF output requires external AC coupling. The receptacle is designed for assembly into a properly shaped aperture in the customer box wall or fixture.
Description
The AFBR-2310Z is a compact, high performance, cost effective receiver for multi GHz analog communication over single mode optical fiber. The receiver incorporates a wide bandwidth, low dark current InGaAs/InP PIN photodiode packaged inside a TO-header, together with a high performance E-pHEMT RF amplifier and its bias network. A receptacle designed according to the CEI/IEC 61754-13 standard allows coupling of the optical signal by means of a FC fiber patchcord. The receiver is optimized for operation at 1310 nm and 1550 nm but may be used over a wide wavelength range ranging from 850 nm to 1600 nm, with reduced performance. The amplifier low noise figure and PIN high responsivity allow for a high sensitivity and thus a high splitting ratio in branched Passive Optical Networks. Access to the RF output as well as bias of PIN and amplifier is through a flexible printed circuit board. The RF output requires external AC coupling. The receptacle is designed for assembly into a properly shaped aperture in the customer box wall or fixture.

Suppliers

Company
Product
Description
Supplier Links
AFBR-2310Z Fiber Optic Receiver for Multi GHz Analog Links - AFBR-2310Z - Broadcom Inc.
San Jose, CA, USA
AFBR-2310Z Fiber Optic Receiver for Multi GHz Analog Links
AFBR-2310Z
AFBR-2310Z Fiber Optic Receiver for Multi GHz Analog Links AFBR-2310Z
The AFBR-2310Z is a compact, high performance, cost effective receiver for multi GHz analog communication over single mode optical fiber. The receiver incorporates a wide bandwidth, low dark current InGaAs/InP PIN photodiode packaged inside a TO-header, together with a high performance E-pHEMT RF amplifier and its bias network. A receptacle designed according to the CEI/IEC 61754-13 standard allows coupling of the optical signal by means of a FC fiber patchcord. The receiver is optimized for operation at 1310 nm and 1550 nm but may be used over a wide wavelength range ranging from 850 nm to 1600 nm, with reduced performance. The amplifier low noise figure and PIN high responsivity allow for a high sensitivity and thus a high splitting ratio in branched Passive Optical Networks. Access to the RF output as well as bias of PIN and amplifier is through a flexible printed circuit board. The RF output requires external AC coupling. The receptacle is designed for assembly into a properly shaped aperture in the customer box wall or fixture.

The AFBR-2310Z is a compact, high performance, cost effective receiver for multi GHz analog communication over single mode optical fiber.
The receiver incorporates a wide bandwidth, low dark current InGaAs/InP PIN photodiode packaged inside a TO-header, together with a high performance E-pHEMT RF amplifier and its bias network.
A receptacle designed according to the CEI/IEC 61754-13 standard allows coupling of the optical signal by means of a FC fiber patchcord.
The receiver is optimized for operation at 1310 nm and 1550 nm but may be used over a wide wavelength range ranging from 850 nm to 1600 nm, with reduced performance.
The amplifier low noise figure and PIN high responsivity allow for a high sensitivity and thus a high splitting ratio in branched Passive Optical Networks.
Access to the RF output as well as bias of PIN and amplifier is through a flexible printed circuit board. The RF output requires external AC coupling.
The receptacle is designed for assembly into a properly shaped aperture in the customer box wall or fixture.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-2310Z
Product Name AFBR-2310Z Fiber Optic Receiver for Multi GHz Analog Links
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 320-1000 nm Battery Biased Silicon Detector, 1.2 GHz - 818-BB-21 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.3000 ns
Bandwidth 0.0 to 1200 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
SFH551/1-1 - 5MBd Receiver Diode with TTL out - SP000063860 - Broadcom Inc.
Specs
Packaging Type Transparent Plastic Package
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details