Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF AFBR-1634Z

Description
The AFBR-16xxZ transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The AFBR- 26x4Z/25x9Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The transmitter input and receiver output are compatible with TTL logic families. The pair operates any type of signal from DC up to 50 MBd at distances up to 50 m with 1 mm POF, up to 200 m at 10 MBd and 120 m at 50 MBd with 200 µm Plastic-Clad Silica (PCS), respectively. The transmitter is a 3-pin and the receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-16xxZ transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The AFBR- 26x4Z/25x9Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The transmitter input and receiver output are compatible with TTL logic families. The pair operates any type of signal from DC up to 50 MBd at distances up to 50 m with 1 mm POF, up to 200 m at 10 MBd and 120 m at 50 MBd with 200 µm Plastic-Clad Silica (PCS), respectively. The transmitter is a 3-pin and the receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF - AFBR-1634Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF
AFBR-1634Z
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF AFBR-1634Z
The AFBR-16xxZ transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The AFBR- 26x4Z/25x9Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The transmitter input and receiver output are compatible with TTL logic families. The pair operates any type of signal from DC up to 50 MBd at distances up to 50 m with 1 mm POF, up to 200 m at 10 MBd and 120 m at 50 MBd with 200 µm Plastic-Clad Silica (PCS), respectively. The transmitter is a 3-pin and the receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-16xxZ transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The AFBR- 26x4Z/25x9Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The transmitter input and receiver output are compatible with TTL logic families. The pair operates any type of signal from DC up to 50 MBd at distances up to 50 m with 1 mm POF, up to 200 m at 10 MBd and 120 m at 50 MBd with 200 µm Plastic-Clad Silica (PCS), respectively.

The transmitter is a 3-pin and the receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fiber Optic Transmitters - Drive Circuitry Integrated - 516-3601-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
516-3601-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 516-3601-ND
Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31mA

Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31mA

Buy Now Datasheet
Fibre Optic Transmitters - 8305066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305066
Fibre Optic Transmitters 8305066
Broadcom AFBR-1634Z

Broadcom AFBR-1634Z

Supplier's Site
Fibre Optic Transmitters - 8305066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305066P
Fibre Optic Transmitters 8305066P
Broadcom AFBR-1634Z

Broadcom AFBR-1634Z

Supplier's Site
Fibre Optic Transmitters - 1894753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894753
Fibre Optic Transmitters 1894753
Broadcom AFBR-1634Z

Broadcom AFBR-1634Z

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1634Z 516-3601-ND 8305066 8305066P 1894753
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF Fiber Optic Transmitters - Drive Circuitry Integrated Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters
Packaging Type Compact Versatile Link Package - Horizontal, Vertical, and Tilted (30°)
Light Source Light Emitting Diode
Wavelength 630 to 685 nm (6300 to 6850 Å) 650 nm (6500 Å) 685 nm (6850 Å) 685 nm (6850 Å) 685 nm (6850 Å)
Maximum Optical Output Power -50 to 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Fiber Optic Transmitters - Discrete - 516-HFBR-1414PMZ-ND - DigiKey
Specs
Connector Type ST
Wavelength 820 nm (8200 Å)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details