Broadcom Inc. Fiber Optic Transmitters - Discrete AFBR-1541CZ

Description
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link
Request a Quote Datasheet
Description
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 516-4027-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-4027-ND
Fiber Optic Transmitters - Discrete 516-4027-ND
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 516-4027-ND
Product Name Fiber Optic Transmitters - Discrete
Wavelength 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links - AFBR-1310Z - Broadcom Inc.
Specs
Cable Type Single mode
Connector Type FC
Wavelength 1310 nm (13100 Å)
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details