Broadcom Inc. Optoelectronics - Fiber Optics - Transmitters - Discrete HFBR-1415PMZ

Description
Win Source Part Number: 1017080-HFBR-1415PMZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: HFBR-14xxZ Connector Type: ST Package: Tube Standard Package: 60 Capacitance: 70 pF Voltage - DC Reverse (Vr) (Max): 3.8 V Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 820nm Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: HFBR-1415
Request a Quote Datasheet
Description
Win Source Part Number: 1017080-HFBR-1415PMZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: HFBR-14xxZ Connector Type: ST Package: Tube Standard Package: 60 Capacitance: 70 pF Voltage - DC Reverse (Vr) (Max): 3.8 V Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 820nm Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: HFBR-1415
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1017080-HFBR-1415PMZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1017080-HFBR-1415PMZ
Optoelectronics - Fiber Optics - Transmitters - Discrete 1017080-HFBR-1415PMZ
Win Source Part Number: 1017080-HFBR-1415PMZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: HFBR-14xxZ Connector Type: ST Package: Tube Standard Package: 60 Capacitance: 70 pF Voltage - DC Reverse (Vr) (Max): 3.8 V Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 820nm Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: HFBR-1415

Win Source Part Number: 1017080-HFBR-1415PMZ
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Series: HFBR-14xxZ
Connector Type: ST
Package: Tube
Standard Package: 60
Capacitance: 70 pF
Voltage - DC Reverse (Vr) (Max): 3.8 V
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 820nm
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: HFBR-1415

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1017080-HFBR-1415PMZ
Product Name Optoelectronics - Fiber Optics - Transmitters - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details