Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414T HFBR-1414T

Description
Manufacturer: Broadcom Limited Win Source Part Number: 45005-HFBR-1414T Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): HFBR-1414TZ; Introduction Date: November 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 45005-HFBR-1414T Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): HFBR-1414TZ; Introduction Date: November 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414T - 45005-HFBR-1414T - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414T
45005-HFBR-1414T
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414T 45005-HFBR-1414T
Manufacturer: Broadcom Limited Win Source Part Number: 45005-HFBR-1414T Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): HFBR-1414TZ; Introduction Date: November 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 45005-HFBR-1414T
Connector Type: ST
Capacitance: 55pF
Voltage - DC Reverse (Vr) (Max): 1.8V
Forward Voltage: 1.7V
Family Name: HFBR-1414
Wavelength: 820nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 100mA
Alternative Parts (Cross-Reference): HFBR-1414TZ;
Introduction Date: November 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 45005-HFBR-1414T
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414T
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
5 MBd High Performance Link Transmitter - HFBR-1531ETZ - Broadcom Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps
Wavelength 660 nm (6600 Å)
View Details
4 suppliers