Broadcom Inc. AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links AFBR-1310Z

Description
The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber pigtail terminated with a standard FC/PC connector, a monitor photodiode for closed loop operation, a 50 ohm input impedance linear RF amplifier and a bias network that allows to separately control the laser average output power. The transmitter operates at a nominal wavelength of 1310 nm. Access to RF input, electrical control signals I/Os and amplifier supply is through a flexible printed circuit board. The RF input is self biased and AC coupled, and thus does not require an external DC block. A suitable bracket is used to mount the transmitter onto a PCB or metal substrate. The high output power and conversion gain allow for a high splitting ratio in branched Passive Optical Networks.
Request a Quote
Description
The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber pigtail terminated with a standard FC/PC connector, a monitor photodiode for closed loop operation, a 50 ohm input impedance linear RF amplifier and a bias network that allows to separately control the laser average output power. The transmitter operates at a nominal wavelength of 1310 nm. Access to RF input, electrical control signals I/Os and amplifier supply is through a flexible printed circuit board. The RF input is self biased and AC coupled, and thus does not require an external DC block. A suitable bracket is used to mount the transmitter onto a PCB or metal substrate. The high output power and conversion gain allow for a high splitting ratio in branched Passive Optical Networks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links - AFBR-1310Z - Broadcom Inc.
San Jose, CA, USA
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links
AFBR-1310Z
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links AFBR-1310Z
The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber pigtail terminated with a standard FC/PC connector, a monitor photodiode for closed loop operation, a 50 ohm input impedance linear RF amplifier and a bias network that allows to separately control the laser average output power. The transmitter operates at a nominal wavelength of 1310 nm. Access to RF input, electrical control signals I/Os and amplifier supply is through a flexible printed circuit board. The RF input is self biased and AC coupled, and thus does not require an external DC block. A suitable bracket is used to mount the transmitter onto a PCB or metal substrate. The high output power and conversion gain allow for a high splitting ratio in branched Passive Optical Networks.

The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber.
The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber pigtail terminated with a standard FC/PC connector, a monitor photodiode for closed loop operation, a 50 ohm input impedance linear RF amplifier and a bias network that allows to separately control the laser average output power.
The transmitter operates at a nominal wavelength of 1310 nm.
Access to RF input, electrical control signals I/Os and amplifier supply is through a flexible printed circuit board. The RF input is self biased and AC coupled, and thus does not require an external DC block.
A suitable bracket is used to mount the transmitter onto a PCB or metal substrate.
The high output power and conversion gain allow for a high splitting ratio in branched Passive Optical Networks.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1310Z - 1142851-AFBR-1310Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1310Z
1142851-AFBR-1310Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1310Z 1142851-AFBR-1310Z
Manufacturer: Broadcom Limited Win Source Part Number: 1142851-AFBR-1310Z Connector Type: FC/PC Capacitance: 5pF Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1142851-AFBR-1310Z
Connector Type: FC/PC
Capacitance: 5pF
Wavelength: 1310nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 5V
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 5V

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1310Z 1142851-AFBR-1310Z
Product Name AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1310Z
Cable Type Single mode
Connector Type FC
Wavelength 1310 nm (13100 Å)
Spectral Width 3 nm (30 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant - HFBR-1505CFZ - Broadcom Inc.
Specs
Cable Type Single mode
Connector Type SMA
Data Rate 0.0160 Gbps
View Details
2 suppliers
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details