Broadcom Inc. Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 40km, TDM & DWDM, Extra-low PTEC for SFP+ 1655

Description
The Avago 1655 Series 40km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet. 1655 is an evolution of Avago’s highly successful 1625 series 10G TOSA, which further reduces power dissipation to enable applications using SFP+ and other transceiver form factors.
Description
The Avago 1655 Series 40km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet. 1655 is an evolution of Avago’s highly successful 1625 series 10G TOSA, which further reduces power dissipation to enable applications using SFP+ and other transceiver form factors.

Suppliers

Company
Product
Description
Supplier Links
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 40km, TDM & DWDM, Extra-low PTEC for SFP+ - 1655 - Broadcom Inc.
San Jose, CA, USA
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 40km, TDM & DWDM, Extra-low PTEC for SFP+
1655
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 40km, TDM & DWDM, Extra-low PTEC for SFP+ 1655
The Avago 1655 Series 40km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet. 1655 is an evolution of Avago’s highly successful 1625 series 10G TOSA, which further reduces power dissipation to enable applications using SFP+ and other transceiver form factors.

The Avago 1655 Series 40km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet.

1655 is an evolution of Avago’s highly successful 1625 series 10G TOSA, which further reduces power dissipation to enable applications using SFP+ and other transceiver form factors.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number 1655
Product Name Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 40km, TDM & DWDM, Extra-low PTEC for SFP+
Packaging Type Metallized Ceramic
Light Source Laser Diode
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details