Broadcom Inc. 3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package) AFBR-1012

Description
MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The components are designed to provide high data rates, up to 50 Mbit/s, with a low cost interface for multimedia devices. The standards compliant MOST transmitters and receivers are compatible with established manufacturing processes and includes traceability information on each individual part.
Description
MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The components are designed to provide high data rates, up to 50 Mbit/s, with a low cost interface for multimedia devices. The standards compliant MOST transmitters and receivers are compatible with established manufacturing processes and includes traceability information on each individual part.

Suppliers

Company
Product
Description
Supplier Links
3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package) - AFBR-1012 - Broadcom Inc.
San Jose, CA, USA
3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package)
AFBR-1012
3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package) AFBR-1012
MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The components are designed to provide high data rates, up to 50 Mbit/s, with a low cost interface for multimedia devices. The standards compliant MOST transmitters and receivers are compatible with established manufacturing processes and includes traceability information on each individual part.

MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The components are designed to provide high data rates, up to 50 Mbit/s, with a low cost interface for multimedia devices. The standards compliant MOST transmitters and receivers are compatible with established manufacturing processes and includes traceability information on each individual part.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-1012
Product Name 3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package)
Packaging Type Pluggable Module
Light Source Light Emitting Diode
Cable Type Multimode
Spectral Width 20 nm (200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package) - AFBR-1150L - Broadcom Inc.
Specs
Data Rate 0.1500 Gbps
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details