Broadcom Inc. 12 Megabaud Versatile Link Fiber Optic Transmitter HFBR-1525EZ

Description
The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).
Request a Quote Datasheet
Description
The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Megabaud Versatile Link Fiber Optic Transmitter - HFBR-1525EZ - Broadcom Inc.
San Jose, CA, USA
12 Megabaud Versatile Link Fiber Optic Transmitter
HFBR-1525EZ
12 Megabaud Versatile Link Fiber Optic Transmitter HFBR-1525EZ
The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).

The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3523-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3523-ND
Fiber Optic Transmitters - Discrete 516-3523-ND
Fiber Optic Transmitter

Fiber Optic Transmitter

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1525EZ - 920199-HFBR-1525EZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1525EZ
920199-HFBR-1525EZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1525EZ 920199-HFBR-1525EZ
Manufacturer: Broadcom Limited Win Source Part Number: 920199-HFBR-1525EZ Features: Fiber Optic Transmitter Package: Bulk Family Name: HFBR-1525 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3523, HFBR-1525EZ-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920199-HFBR-1525EZ
Features: Fiber Optic Transmitter
Package: Bulk
Family Name: HFBR-1525
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3523, HFBR-1525EZ-ND

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1525EZ 516-3523-ND 920199-HFBR-1525EZ
Product Name 12 Megabaud Versatile Link Fiber Optic Transmitter Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1525EZ
Light Source Light Emitting Diode
Data Rate 0.0120 Gbps
Wavelength 650 nm (6500 Å)
Spectral Width 21 nm (210 Å)
Maximum Optical Output Power -12.5 to -3.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details