Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3G2

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX3G2
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3G2
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-3972-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3972-2-ND
LED Indication - Discrete 516-3972-2-ND
White, Warm 3500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 3500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-3972-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3972-1-ND
LED Indication - Discrete 516-3972-1-ND
White, Warm 3500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 3500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-3972-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3972-6-ND
LED Indication - Discrete 516-3972-6-ND
White, Warm 3500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 3500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3G2
Standard LEDs - SMD ASMT-UWB1-NX3G2
Standard LEDs - SMD White, 3500K 2300mcd, 20mA

Standard LEDs - SMD White, 3500K 2300mcd, 20mA

Buy Now Datasheet
Led, White, 2.3Cd, Round, Smd; Led Color Broadcom - 58Y4575 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.3Cd, Round, Smd; Led Color Broadcom
58Y4575
Led, White, 2.3Cd, Round, Smd; Led Color Broadcom 58Y4575
LED, WHITE, 2.3CD, ROUND, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:2.3cd; Viewing Angle:120°; Lens Shape:Round; Product Range:ASMT-UWB1-Nxxx x Series RoHS Compliant: Yes

LED, WHITE, 2.3CD, ROUND, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:2.3cd; Viewing Angle:120°; Lens Shape:Round; Product Range:ASMT-UWB1-Nxxxx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX3G2 516-3972-2-ND ASMT-UWB1-NX3G2 58Y4575
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete Standard LEDs - SMD Led, White, 2.3Cd, Round, Smd; Led Color Broadcom
LED Package: PLCC 4-SMD, Flat Lead Exposed Pad
LED Type White White White; White
Color Temperature 3500 K
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3090SA35VDKD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details