Broadcom Inc. LED Indication - Discrete AEMD-CB3L-ST002

Description
Blue 470nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4083-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4083-2-ND
LED Indication - Discrete 516-4083-2-ND
Blue 470nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4083-1-ND
LED Indication - Discrete 516-4083-1-ND
Blue 470nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AEMD-CB3L-ST002
Standard LEDs - SMD AEMD-CB3L-ST002
Standard LEDs - SMD SMT Round Blue 30deg

Standard LEDs - SMD SMT Round Blue 30deg

Buy Now Datasheet
Led, Blue, 3.2Cd, 470Nm; Led Colour Broadcom - 02AH6785 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 3.2Cd, 470Nm; Led Colour Broadcom
02AH6785
Led, Blue, 3.2Cd, 470Nm; Led Colour Broadcom 02AH6785
LED, BLUE, 3.2CD, 470NM; LED Colour:Blue; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:3.2cd; Viewing Angle:33°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, BLUE, 3.2CD, 470NM; LED Colour:Blue; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:3.2cd; Viewing Angle:33°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4083-2-ND AEMD-CB3L-ST002 02AH6785
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Blue, 3.2Cd, 470Nm; Led Colour Broadcom
LED Package: 3-SMD, Gull Wing
LED Type Blue Blue
Peak Wavelength 466 nm (4660 Å) 470 nm (4700 Å)
Viewing Angle 33 degrees 33 degrees
Forward Voltage 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details