The Model 758 Accu-Coder is a heavy-duty incremental shaft encoder with a 58 mm diameter European standard mount, designed for harsh industrial environments. It features double-shielded ball bearings rated for 80 lb axial and radial shaft loads, and offers IP67 sealing as an option. Mounting styles include clamping flange (20 Type) and synchro flange (26 Type). The encoder supports resolutions up to 30,000 CPR and operates with input voltages from 4.75 to 28 VDC, depending on temperature range. Output options include open collector, pull-up, push-pull, and line driver formats, with maximum output frequency up to 1 MHz. It is rated for operation from -40°C to 100°C and meets EU electromagnetic compatibility standards including EN61000-4-2, EN61000-4-4, and EN55022. The unit has a typical weight of 11 oz and bears a black non-corrosive finish.
The Model 758 Size 58 Accu-Coder® is a heavy duty, rugged, reliable, and compact European standard 58 millimeter diameter encoder, designed for harsh factory and plant floor environments. Shaft loading is no problem for the double-shielded ball bearings; their 80 lb load rating ensures a long operating life. With the optional heavy-duty shaft seal, the Model 758 is rated IP67. Two European standard mounting options are available: clamping flange (20 Type) or synchro flange (26 Type). The Model 758 is the perfect replacement encoder for units requiring the European mount.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 758 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |