The Model 865T is a stainless steel C-Face incremental rotary encoder designed for direct mounting on NEMA 56C to 184C motors, featuring a 1.00" deep profile and a thru-bore design accepting shafts from 0.625" to 1.000" in diameter. It incorporates Opto-ASIC technology for noise immunity, supports resolutions up to 4096 CPR, and offers quadrature outputs with optional index. The housing is Type 316 stainless steel, rated IP66 when mounted between two C-Face devices with a gasket, and is certified CE. It operates from 4.75 to 28 VDC, with a maximum shaft speed of 6000 RPM, and provides output via open collector, pull-up, push-pull, or line driver configurations with 5-pin or 8-pin M12 connectors or a 24" cable. The encoder achieves 200 kHz maximum frequency and meets BS EN61000-4-2, IEC801-3, and related electromagnetic compatibility standards.
The Model 865T C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of this stainless steel encoder are C-Face mounts, allowing additional C-Face devices to be mounted to this encoder. Unlike many C-Face kit type encoders, the Model 865T contains precision bearings and an internal flex mount, virtually eliminating encoder failures and inaccuracies induced by motor shaft runout or axial endplay. The advanced Opto-ASIC design provides advanced noise immunity necessary for many industrial applications. This encoder is ideal for applications using induction motors and flux vector control. The 1.00" thick model 865T provides speed and position information for drive feedback in a slim profile. The thru-bore design allows fast and simple mounting of the encoder directly to the accessory shaft or to the drive shaft of the motor, using the standard motor face (NEMA sizes 56C - 184C). The tough 316 stainless steel housing resists the corrosion and hazards of a caustic industrial environment.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 865T NEMA Motor Mount Accu-Coder |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |