The DR011 is a direct replacement incremental rotary encoder for the BEI EX152, designed for use in postal sorting, baggage, and packaging systems. It features a 1.50" incremental encoder with a stainless steel 0.250" OD shaft, 1000 CPR resolution, and push-pull output channels A and B in quadrature. The encoder operates on 4.75 to 28 VDC, with a maximum output current of 20 mA per channel and a frequency response of 100 kHz. It includes an 18" shielded cable with strain relief, a servo mount with a 1.100" bolt circle, and IP50 sealing. Maximum shaft speed is 7500 RPM, with radial and axial load ratings of 5 lb and 3 lb respectively. Operating temperature ranges from 0° to 70° C, with storage from -25° to 85° C. The unit weighs 3.10 oz and uses precision ABEC ball bearings.
The DR011 is the smart direct replacement choice for the BEI EX152 encoder commonly used on postal sorting equipment, baggage systems, and packaging/conveying equipment. This exact replacement has the added benefit of an attached cable, saving a technician time by not having to solder wires to a circuit board. Improved sealing means a longer life with increased protection.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model DR011 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |