The Model 15S Accu-Coder is an incremental shaft encoder with a 1.5-inch diameter and under 1.0-inch height. It features a stainless steel shaft, precision bearings, and mounting options including servo, flange, and face mount. Sealing is available to IP50 standard or IP64 optional. Operating temperatures range from -20°C to 120°C depending on configuration. Resolutions range from 1 to 10,000 CPR with maximum frequencies up to 1 MHz. Outputs include open collector, push-pull, pull-up, and line driver; 5 VDC input is standard, with support up to 28 VDC under temperature limits. It provides quadrature with index, complies with CE marking, and meets EN61000-6-2 and EN61000-4 series EMC standards. Maximum shaft speed is 8000 RPM, radial load is 5 lb max, and moment of inertia is 6.7×10⁻⁵ oz-in-sec².
The Model 15S Accu-Coder® offers a high performance feedback solution in a low profile package, making the Model 15S ideal for commercial and light-duty industrial applications. This industry standard 1.5" diameter encoder features a precision bearing set, sealing available to IP64, a durable stainless steel shaft, and a selection of servo, flange, and face mount options. The Model 15S may also be specified with features such as extended operating temperatures from -40° to 120° C, or up to 12-pole commutation for brushless motor control. The Model 15S features EPC's Opto-ASIC circuitry for a clean, reliable signal. Its durable yet economical design makes it an ideal encoder for high precision OEM applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 15S Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |