The Model 702 Motor Mount Accu-Coder® is a 2-inch diameter incremental encoder designed for direct mounting on motors or shafts with an integral coupling, eliminating the need for additional brackets. It supports shaft speeds up to 8000 RPM, offers CPR options up to 30,000, and is available with IP64 or IP66 sealing. The encoder operates on 4.75 to 28 VDC, with output types including open collector, pull-up, push-pull, and line driver, and provides quadrature signals with index output. It meets shock and vibration ratings of 75 g at 11 ms and 20 g from 58 to 500 Hz, respectively, and has an operating temperature range of 0° to 100° C depending on configuration. The housing features a black non-corrosive finish and precision ABEC ball bearings.
The Model 702 Motor Mount Accu-Coder® is a heavy duty, ultra-rugged, reliable, yet compact industry-standard 2-inch diameter encoder. It is designed to withstand harsh factory and plant floor environments. The mounting flange, with integral shaft and coupling, allows the Model 702 encoder to be easily installed on a motor or shaft assembly, without the need for additional brackets or couplings. The Model 702 Motor Mount has the ability to handle shaft speeds of up to 8000 RPM and withstand the shock and vibration of high-speed servo motors.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 702 Motor Mount Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |