Encoder Products Company Incremental Rotary Encoder Model 711 Accu-Coder®

Description
The Model 711 Accu-Coder® is the original, industry-standard cube encoder. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for applications that require a simple, symmetrical, uni-directional square wave output in a single channel format. Critical performance specifications for the most popular resolutions and advanced Opto-ASIC circuitry — a single chip design that eliminates many board level components — increases the reliability of an already dependable and durable encoder. With new options continually being added, the Model 711 excels in a wide variety of industrial applications.
Request a Quote
Description
The Model 711 Accu-Coder® is the original, industry-standard cube encoder. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for applications that require a simple, symmetrical, uni-directional square wave output in a single channel format. Critical performance specifications for the most popular resolutions and advanced Opto-ASIC circuitry — a single chip design that eliminates many board level components — increases the reliability of an already dependable and durable encoder. With new options continually being added, the Model 711 excels in a wide variety of industrial applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 711 Accu-Coder™ is an incremental shaft encoder with a single-channel, unidirectional square wave output for use with controllers and motor drives. It has a cube housing in standard, heavy duty, or explosion-proof styles, with shaft diameters of 0.250", 0.3125", 0.375", 0.500", or 0.625". Output types include open collector, pull-up, push-pull, and line driver; resolutions range from 1 to 10,000 CPR. Operating voltage is 4.75 to 28 VDC up to 85°C, with 80 mA max current. Maximum speed is 6000 RPM, and it operates from 0° to 85°C. The shaft is 303 stainless steel, and the housing is black anodized 6063-T6 aluminum. Symmetry is 180° (±18°), rise time is under 1 μs, and mechanical accuracy is ±0.05°. Reverse voltage and output short circuits are protected.

Datasheet Summary
Powered by GS/AI

The Model 711 Accu-Coder™ is an incremental shaft encoder with a single-channel, unidirectional square wave output for use with controllers and motor drives. It has a cube housing in standard, heavy duty, or explosion-proof styles, with shaft diameters of 0.250", 0.3125", 0.375", 0.500", or 0.625". Output types include open collector, pull-up, push-pull, and line driver; resolutions range from 1 to 10,000 CPR. Operating voltage is 4.75 to 28 VDC up to 85°C, with 80 mA max current. Maximum speed is 6000 RPM, and it operates from 0° to 85°C. The shaft is 303 stainless steel, and the housing is black anodized 6063-T6 aluminum. Symmetry is 180° (±18°), rise time is under 1 μs, and mechanical accuracy is ±0.05°. Reverse voltage and output short circuits are protected.

Suppliers

Company
Product
Description
Supplier Links
Incremental Rotary Encoder - Model 711 Accu-Coder® - Encoder Products Company
Sagle, ID, USA
Incremental Rotary Encoder
Model 711 Accu-Coder®
Incremental Rotary Encoder Model 711 Accu-Coder®
The Model 711 Accu-Coder® is the original, industry-standard cube encoder. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for applications that require a simple, symmetrical, uni-directional square wave output in a single channel format. Critical performance specifications for the most popular resolutions and advanced Opto-ASIC circuitry — a single chip design that eliminates many board level components — increases the reliability of an already dependable and durable encoder. With new options continually being added, the Model 711 excels in a wide variety of industrial applications.

The Model 711 Accu-Coder® is the original, industry-standard cube encoder. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for applications that require a simple, symmetrical, uni-directional square wave output in a single channel format. Critical performance specifications for the most popular resolutions and advanced Opto-ASIC circuitry — a single chip design that eliminates many board level components — increases the reliability of an already dependable and durable encoder. With new options continually being added, the Model 711 excels in a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Rotary Encoders
Product Number Model 711 Accu-Coder®
Product Name Incremental Rotary Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 770 NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 858S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
Incremental Rotary Encoder - Model 702 Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Shaft Speed 7500 rpm
View Details
Encoder/Resolver - 215759877 - Radwell International
Specs
Encoder Type Incremental
View Details