The Model 925 single-turn absolute encoder is a 2.5-inch diameter device designed for industrial absolute position sensing using Opto-ASIC technology. It offers up to 12-bit resolution (4096 counts) with Gray, Natural Binary, or Excess Gray output, operating on 4.75 to 26 VDC with open collector or push-pull outputs up to 20 mA per channel. Available with servo or flange mounting and shaft sizes from 0.250 in to 10 mm, it supports optional IP64, IP66, or IP67 sealing. Maximum shaft speed is 6000 RPM, starting torque ranges from 1.0 to 7.0 oz-in depending on seal level, and it is housed in aluminum weighing 22 oz. Operating temperature is -20°C to 85°C with 98% RH non-condensing humidity tolerance, 10 g vibration, and 20 g shock resistance. The part is not recommended for new applications.
The Model 925 single turn absolute encoder is ideal for a wide variety of industrial applications that require an encoder with the capability of absolute positioning output. Its fully digital output and innovative use of Opto-ASIC technology make the Model 925 an excellent choice for all applications, especially ones with a high presence of noise. Available with either round servo or square flange mounting, and a variety of connector and cabling options, the Model 925 is easily designed into a variety of application requirements. With its wide selection of shaft sizes supported by industrial grade, heavy duty bearings,and its optional IP67 seal, the Model 925 is ideal for tough environments.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 925 Absolute Accu-Coder® |
| Product Name | Absolute Rotary Encoder |
| Encoder Type | Absolute |