The Model 58TF is a 58 mm thru-bore incremental encoder designed for industrial motion feedback applications, offering resolutions from 1 to 65,536 CPR and six output types including open collector, push-pull, and line driver. It supports multiple bore sizes up to 5/8 inch (15 mm), flexible mounting options, and sealing ratings of IP50, IP64, IP66, or IP67. The encoder operates from -20°C to 85°C (extended to -40°C to 100°C with optional temperature rating), withstands up to 6000 RPM shaft speed, and meets EMC immunity per EN 61000-6-2:2005 and emissions per EN 61000-6-4:2007+A1:20
The Model 58TF 58 mm Accu-Coder® thru-bore encoder offers the high performance advantages of the programmable Model 58TP, but in a fixed resolution version. The versatile Model 58TF offers 6 output types, 32 different waveforms, and any resolution from 1 to 65,536 CPR (that’s 262,144 counts in full quadrature). This encoder is also highly mechanically configurable, offering thru-bore or blind hollow bore options, standard and metric bore sizes up to 5/8” and 15 mm, multiple flex mount options, and a variety of connector types, and sealing up to IP67. Specifically designed for the challenges of an industrial environment, the Model 58TF can take on your demanding applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 58T/HF Accu-Coder |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |