The Model 58TP is a programmable incremental thru-bore encoder with a 58 mm bore, designed for industrial motion feedback. It supports resolutions from 1 to 65,536 CPR and six output types, with 32 programmable waveforms via USB module. Operating temperature ranges from -20°C to 85°C, extending to -40°C to 100°C with an option. Sealing is IP50 standard, with IP64, IP66, or IP67 available. Maximum shaft speed is 6000 RPM, and output frequency reaches 2.7 MHz with 5 VDC line drivers. It complies with CE standards EN 61000-6-2:2005 and EN 61000-6-4:2007+A1:20
The Model 58TP programmable 58 mm Accu-CoderPro® thru-bore encoder is specifically designed for the challenges of an industrial environment. Its advanced set of electronics allow the encoder to be programmed to meet your exact application needs. Using EPC’s optional USB programming module, users may select from 6 output types, choose from 32 different waveforms, and select any resolution from 1 to 65,536 CPR (that’s 262,144 counts in full quadrature). This allows a single encoder to be configured for multiple applications, allowing one encoder to replace many different part numbers, providing significant cost savings on inventory and downtime replacement costs. These encoders can also be configured and shipped with exact specs, so no programming is needed.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 58TP Accu-CoderPro® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |