Encoder Products Company Incremental Rotary Encoder Model 770 NEMA Motor Mount Accu-Coder®

Description
The Model 770 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face devices to be mounted to this encoder. Unlike many C-Face kit type encoders, the Model 770 contains precision bearings and an internal flex mount, virtually eliminating encoder failures and inaccuracies induced by motor shaft runout or axial endplay. The advanced Opto-ASIC design provides the advanced noise immunity necessary for many industrial applications. This encoder is ideal for applications using induction motors and flux vector control. The Model 770 provides speed and position information for drive feedback in a slim profile – only 1.00" thick. The thru-bore design allows fast and simple mounting of the encoder directly to the accessory shaft or to the drive shaft of the motor, using the standard motor face (NEMA sizes 56C to 184C). The tough, all metal housing resists the vibration and hazards of an industrial environment.
Request a Quote Datasheet
Description
The Model 770 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face devices to be mounted to this encoder. Unlike many C-Face kit type encoders, the Model 770 contains precision bearings and an internal flex mount, virtually eliminating encoder failures and inaccuracies induced by motor shaft runout or axial endplay. The advanced Opto-ASIC design provides the advanced noise immunity necessary for many industrial applications. This encoder is ideal for applications using induction motors and flux vector control. The Model 770 provides speed and position information for drive feedback in a slim profile – only 1.00" thick. The thru-bore design allows fast and simple mounting of the encoder directly to the accessory shaft or to the drive shaft of the motor, using the standard motor face (NEMA sizes 56C to 184C). The tough, all metal housing resists the vibration and hazards of an industrial environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Model 770 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face devices to be mounted to this encoder. Unlike many C-Face kit type encoders, the Model 770 contains precision bearings and an internal flex mount, virtually eliminating encoder failures and inaccuracies induced by motor shaft runout or axial endplay. The advanced Opto-ASIC design provides the advanced noise immunity necessary for many industrial applications. This encoder is ideal for applications using induction motors and flux vector control. The Model 770 provides speed and position information for drive feedback in a slim profile – only 1.00" thick. The thru-bore design allows fast and simple mounting of the encoder directly to the accessory shaft or to the drive shaft of the motor, using the standard motor face (NEMA sizes 56C to 184C). The tough, all metal housing resists the vibration and hazards of an industrial environment.

The Model 770 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face devices to be mounted to this encoder. Unlike many C-Face kit type encoders, the Model 770 contains precision bearings and an internal flex mount, virtually eliminating encoder failures and inaccuracies induced by motor shaft runout or axial endplay. The advanced Opto-ASIC design provides the advanced noise immunity necessary for many industrial applications. This encoder is ideal for applications using induction motors and flux vector control. The Model 770 provides speed and position information for drive feedback in a slim profile – only 1.00" thick. The thru-bore design allows fast and simple mounting of the encoder directly to the accessory shaft or to the drive shaft of the motor, using the standard motor face (NEMA sizes 56C to 184C). The tough, all metal housing resists the vibration and hazards of an industrial environment.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Rotary Encoders
Product Number Model 770 NEMA Motor Mount Accu-Coder®
Product Name Incremental Rotary Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 168482498 - Radwell International
Specs
Encoder Type Incremental
View Details
Incremental Rotary Encoder - Model 858S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
Incremental Rotary Encoder - Model 25T/H Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 10000 (counts/revolution)
Count Rate 1000 kHz
View Details