The Model 30MT Accu-Coder is a compact incremental magnetic encoder module with a threaded housing for easy air-gap alignment, designed for industrial feedback applications. It has a 30 mm diameter housing, operates from -40°C to 120°C, and supports resolutions from 1 to 1024 CPR with quadrature output. It provides output types including open collector, push-pull, and differential line driver, with a maximum frequency of 350 kHz and input voltage range of 4.5 to 28 VDC. The standard sealing is IP50, with IP69K available. The unit features a recommended air gap of 0.022 inch and includes a high-temp nylon composite housing. Mounting uses two M2.5 x 8mm screws, and an 8-pin M12 connector is standard. Magnet options include over-shaft holders with bore sizes from 0.1875 to 10 mm.
The Model 30MT Accu-Coder® is a compact, incremental magnetic encoder module with advanced magnetic sensing and signal processing technology. With a built-in alignment feature, the threaded housing allows for quick, accurate air-gap setting. Featuring resolutions up to 1024 CPR, several output types, and a wide range for supply voltage, it can be configured for a variety of industrial, commercial, and consumer feedback applications. The non-contact magnetic sensor and optional sealing up to IP69K allows the Model 30MT to be applied in environments where dirt, dust, and liquids are present.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 30MT Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Technology | Magnetic |