The DR686 is a direct replacement incremental rotary encoder for the Siemens 1XP8001, featuring a low-profile 1.19-inch body with a threaded shaft and 12-pin connector on an 18-inch cable. It is available in 1024 or 2048 CPR configurations, with line driver outputs, IP64 sealing, and operation up to 100°C. The encoder supports shaft speeds up to 7500 RPM, has a maximum radial runout of 0.007 inch, and meets BS EN61000-4-2, BS EN61000-4-3, BS EN61000-4-6, and BS EN55011 electromagnetic compatibility standards.
Designed as a drop in replacement for the Siemens 1XP8001 encoder, the unique threaded shaft made this encoder hard to find, but it is a standard order at EPC. Configurations can be ordered with either 1024 or 2048 CPR, with a 12 pin connector at the end of 18" of cable.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model DR686 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |