The Model 25SP Programmable Size 25 Accu-CoderPro® shaft encoder is an industrial-grade incremental encoder with a 2.5-inch (63.5 mm) square housing. It supports resolutions from 1 to 65,536 CPR (262,144 counts with 4x quadrature), and offers six programmable output types including Line Driver, Push-Pull, Open Collector, and Pull-Up. The encoder features dual bearings rated for 80 lbs axial and radial load, operates from -20°C to 85°C (extended to -40°C to 100°C with optional temperature rating), and is certified CE marked. IP67 sealing is available. Maximum shaft speed is 8000 RPM, with a 2.7 MHz electrical output frequency limit. It includes a programmable index pulse, overvoltage and short-circuit protection, and a diagnostic LED. Mechanical mounting options include servo and flange. The encoder uses optical technology and is programmed via USB interface and software.
The Model 25SP Programmable Size 25 Accu-CoderPro® shaft encoder is specifically designed for the challenges of an industrial environment. The rugged, industrial housing contains an advanced set of electronics that allow the encoder to be programmed to your exact application needs. Using EPC's optional programming module, users may select from 6 different output types, choose from 32 different waveforms, and program any resolution from 1 to 65,536 CPR – that's 262,144 counts using 4x quadrature counting. These programming features allow a single encoder to be configured for multiple applications, enabling one encoder to replace many different part numbers, providing cost savings on inventory and down-time replacement. The Model 25SP can also be configured and shipped with specs pre-programmed, no on-site programming needed. The Model 25SP Accu-CoderPro® comes standard with dual bearings rated 80 lbs axial or radial, and may be specified with up to IP67 sealing. Some configurations are in stock and ready to ship.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 25SP Accu-CoderPro® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |