The DR735 is a direct replacement incremental rotary encoder for the Heidenhain ROD320, designed for use with Siemens 1FT Series Simodrive motors. It features a low-profile 1.19-inch aluminum and zinc alloy housing, a 'Stay in Place' tapered shaft, and a flex arm mounting system. The encoder has a 17-pin connector with a 9-inch cable featuring foil and braid shielding, supports resolutions of 1000, 1250, 2000, 2500, 3000, and 5000 CPR, and provides line driver output compliant with RS-422 at 5 VDC. It operates from 0°C to 100°C, withstands up to 7500 RPM shaft speed, and meets IP64 ingress protection. Electrical noise immunity is validated against BS EN61000-6-2, BS EN50081-2, BS EN61000-4-2, BS EN61000-4-3, BS EN61000-4-6, and BS EN55011.
Designed as a drop-in replacement for the Heidenhain* ROD320 encoder, our DR735 meets or exceeds all OEM specifications. The DR735 is designed to provide precision feedback control for Siemens* 1FT Series Simodrive* motors. It features an improved “Stay in Place” tapered shaft, custom flex mount, various different resolutions, 9” of cable, and a 17 pin connector with the correct Heidenhain* pinout. Replacing both the older ROD320.002 and the ROD 320.005 has never been faster, easier, or more economical.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model DR735 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |