Encoder Products Company Incremental Rotary Encoder Model 260 Accu-Coder ®

Description
The Model 260’s larger bore (up to 0.625") and low profile make it the perfect solution for many machine and motor applications. Available in two distinct formats – a blind hollow bore and a complete thru-bore – the Model 260 uses EPC’s pioneering Opto-ASIC design. The Model 260 also uses EPC’s innovative anti-backlash mounting system, allowing simple, reliable, and precise encoder attachment. Unlike traditional kit or modular encoder designs, its integral bearing set provides stable and consistent operation without concerns for axial or radial shaft runout. For brushless servo motor applications, the Model 260 can be specified with three 120° electrical phase tracks to provide up to 12-pole commutation feedback. The optional extended temperature capability allows servo motors to operate at higher power outputs and duty cycles.
Request a Quote
Description
The Model 260’s larger bore (up to 0.625") and low profile make it the perfect solution for many machine and motor applications. Available in two distinct formats – a blind hollow bore and a complete thru-bore – the Model 260 uses EPC’s pioneering Opto-ASIC design. The Model 260 also uses EPC’s innovative anti-backlash mounting system, allowing simple, reliable, and precise encoder attachment. Unlike traditional kit or modular encoder designs, its integral bearing set provides stable and consistent operation without concerns for axial or radial shaft runout. For brushless servo motor applications, the Model 260 can be specified with three 120° electrical phase tracks to provide up to 12-pole commutation feedback. The optional extended temperature capability allows servo motors to operate at higher power outputs and duty cycles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 260 Accu-Coder is an incremental rotary encoder designed for machine and motor applications, featuring a low-profile design with a bore up to 0.625" and available in blind hollow bore or thru-bore configurations. It employs an integral bearing set and an anti-backlash mounting system to ensure precise, stable operation with minimal shaft runout. The encoder uses Opto-ASIC technology for reliable signal output and supports up to 12-pole commutation for brushless servo motors. Operating temperature ranges from -40°C to 120°C depending on configuration, with a maximum shaft speed of 7500 RPM. It offers IP50 or IP64 sealing, output formats including open collector, push-pull, and line driver, and supports resolutions from 1 to 10,000 CPR. Electrical protection includes reverse voltage and short-circuit immunity, and it meets BS EN61000-6-2, EN50081-2, and related EMC standards. The housing is made of non-corrosive material and weighs 3.5 oz typical.

Datasheet Summary
Powered by GS/AI

The Model 260 Accu-Coder is an incremental rotary encoder designed for machine and motor applications, featuring a low-profile design with a bore up to 0.625" and available in blind hollow bore or thru-bore configurations. It employs an integral bearing set and an anti-backlash mounting system to ensure precise, stable operation with minimal shaft runout. The encoder uses Opto-ASIC technology for reliable signal output and supports up to 12-pole commutation for brushless servo motors. Operating temperature ranges from -40°C to 120°C depending on configuration, with a maximum shaft speed of 7500 RPM. It offers IP50 or IP64 sealing, output formats including open collector, push-pull, and line driver, and supports resolutions from 1 to 10,000 CPR. Electrical protection includes reverse voltage and short-circuit immunity, and it meets BS EN61000-6-2, EN50081-2, and related EMC standards. The housing is made of non-corrosive material and weighs 3.5 oz typical.

Suppliers

Company
Product
Description
Supplier Links
Incremental Rotary Encoder - Model 260 Accu-Coder ® - Encoder Products Company
Sagle, ID, USA
Incremental Rotary Encoder
Model 260 Accu-Coder ®
Incremental Rotary Encoder Model 260 Accu-Coder ®
The Model 260’s larger bore (up to 0.625") and low profile make it the perfect solution for many machine and motor applications. Available in two distinct formats – a blind hollow bore and a complete thru-bore – the Model 260 uses EPC’s pioneering Opto-ASIC design. The Model 260 also uses EPC’s innovative anti-backlash mounting system, allowing simple, reliable, and precise encoder attachment. Unlike traditional kit or modular encoder designs, its integral bearing set provides stable and consistent operation without concerns for axial or radial shaft runout. For brushless servo motor applications, the Model 260 can be specified with three 120° electrical phase tracks to provide up to 12-pole commutation feedback. The optional extended temperature capability allows servo motors to operate at higher power outputs and duty cycles.

The Model 260’s larger bore (up to 0.625") and low profile make it the perfect solution for many machine and motor applications. Available in two distinct formats – a blind hollow bore and a complete thru-bore – the Model 260 uses EPC’s pioneering Opto-ASIC design. The Model 260 also uses EPC’s innovative anti-backlash mounting system, allowing simple, reliable, and precise encoder attachment. Unlike traditional kit or modular encoder designs, its integral bearing set provides stable and consistent operation without concerns for axial or radial shaft runout. For brushless servo motor applications, the Model 260 can be specified with three 120° electrical phase tracks to provide up to 12-pole commutation feedback. The optional extended temperature capability allows servo motors to operate at higher power outputs and duty cycles.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Rotary Encoders
Product Number Model 260 Accu-Coder ®
Product Name Incremental Rotary Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Encoder/Resolver - 82902281 - Radwell International
Specs
Encoder Type Incremental
View Details
Incremental Rotary Encoder - Model 25SF Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Programmable
View Details
Encoder/Resolver - 99648206 - Radwell International
Specs
Encoder Type Incremental
View Details