The Accu-Coder® DR651 is a rugged 2.0" incremental rotary encoder designed as a direct mechanical replacement for the DRC 29L, featuring a 2.796" servo hub and a 0.3748" 303 stainless steel shaft. It supports 80 lb axial and 60 lb radial shaft loads, withstands 75 g shock, and operates with IP66 sealing. The encoder provides quadrature output with index, line driver outputs compliant with RS-422 at 5 VDC, and a frequency response up to 100 kHz. It operates from 4.75 to 28 VDC, has a maximum speed of 8000 RPM, and uses a side or end mount 10-pin MS connector. The housing is all metal with a black protective coating, and it contains precision ABEC ball bearings.
The Accu-Coder® DR651 is EPC’s direct replacement encoder for the DRC 29L. The DR651 is a heavy duty, rugged 2.0" encoder designed for harsh industrial environments such as machine tools and robotics. The DR651 is an exact mechanical fit to the DRC 29L – a large shafted encoder with servo hub, CPR, and connector mount options. But the similarities stop there. The DR651 can withstand 80 lb axial load, 60 lb radial load, and 75 g of shock, as compared to the DRC 29L’s 30 lbs of load and 50 g of shock. Select the DR651 for a more durable rugged replacement for the hard to find DRC 29L.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model DR651 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |