BriskHeat Corporation HM0500-TS1

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM0500-TS1
HM0500-TS1

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM0500-TS1
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Erlenmeyer Flask Mantle - 100A O910 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 250 ml (15.26 cubic inches)
View Details
Large Capacity Stirmantle - 100D EMS117 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V, 1/50 HP Motor, 4' Detach Cord
Features Stirring
View Details