Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar.
| Glas-Col, LLC | |
|---|---|
| Product Category | Heating Mantles |
| Product Number | 100D EMS117 |
| Product Name | Large Capacity Stirmantle |
| Configuration | Mantle and Controller |
| Electrical Specs | 230 V, 1/50 HP Motor, 4' Detach Cord |
| Features | Stirring |
| Flask | 12000 ml (732 cubic inches) |
| Temperature Range | ? to 400 C (? to 752 F) |