BriskHeat Corporation HM1000VF2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM1000VF2
HM1000VF2

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM1000VF2
Configuration Mantle
Certifications UR Pending
Flask 1000 ml (61.02 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 125 ml (7.63 cubic inches)
View Details
Resin Reaction Flask Mantle - 100A O573 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 1000 ml (61.02 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details