Minerallac Company Conduit Hanger 6

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 6 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
6
Conduit Hanger 6
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • #6 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 125 LB LOAD CAPACITY
  • 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 6
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Horizontal Clamp Type 43 - 43 07 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details