Bota Systems AG End of Arm Tools LaxONE

Description
The Bota Systems LaxONE is an industrial-grade 6-axis force torque sensor that is designed to meet the demands of advanced applications in the robotics industry. With a lightweight construction and a payload capacity of up to 50kg, the LaxONE is ideal for use with robots that require end-of-arm tooling. The robust and stiff structure of the LaxONE makes it capable of withstanding high overload and cyclic load, while providing high sensitivity that makes it ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The Bota Systems LaxONE offers the following features and benefits: • All-in-One force torque sensor design • ISO 9409-1-50-4-M6 mounting • Compact and lightweight construction • Embedded signal processing electronics • 6 DoF IMU (available only with EtherCAT communication) • 3 mounting flanges for 3D cameras and tools • Measures on 6-axis • Power supply of 7-48 V (5V for Serial/USB) • Overload protection • CE compliant • Dustproof and water-resistant design • Open-source software for TwinCAT, ROS, LabVIEW, and MATLAB®.
Description
The Bota Systems LaxONE is an industrial-grade 6-axis force torque sensor that is designed to meet the demands of advanced applications in the robotics industry. With a lightweight construction and a payload capacity of up to 50kg, the LaxONE is ideal for use with robots that require end-of-arm tooling. The robust and stiff structure of the LaxONE makes it capable of withstanding high overload and cyclic load, while providing high sensitivity that makes it ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The Bota Systems LaxONE offers the following features and benefits: • All-in-One force torque sensor design • ISO 9409-1-50-4-M6 mounting • Compact and lightweight construction • Embedded signal processing electronics • 6 DoF IMU (available only with EtherCAT communication) • 3 mounting flanges for 3D cameras and tools • Measures on 6-axis • Power supply of 7-48 V (5V for Serial/USB) • Overload protection • CE compliant • Dustproof and water-resistant design • Open-source software for TwinCAT, ROS, LabVIEW, and MATLAB®.

Suppliers

Company
Product
Description
Supplier Links
Zurich, Switzerland
End of Arm Tools
LaxONE
End of Arm Tools LaxONE
The Bota Systems LaxONE is an industrial-grade 6-axis force torque sensor that is designed to meet the demands of advanced applications in the robotics industry. With a lightweight construction and a payload capacity of up to 50kg, the LaxONE is ideal for use with robots that require end-of-arm tooling. The robust and stiff structure of the LaxONE makes it capable of withstanding high overload and cyclic load, while providing high sensitivity that makes it ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The Bota Systems LaxONE offers the following features and benefits: • All-in-One force torque sensor design • ISO 9409-1-50-4-M6 mounting • Compact and lightweight construction • Embedded signal processing electronics • 6 DoF IMU (available only with EtherCAT communication) • 3 mounting flanges for 3D cameras and tools • Measures on 6-axis • Power supply of 7-48 V (5V for Serial/USB) • Overload protection • CE compliant • Dustproof and water-resistant design • Open-source software for TwinCAT, ROS, LabVIEW, and MATLAB®.

The Bota Systems LaxONE is an industrial-grade 6-axis force torque sensor that is designed to meet the demands of advanced applications in the robotics industry. With a lightweight construction and a payload capacity of up to 50kg, the LaxONE is ideal for use with robots that require end-of-arm tooling. The robust and stiff structure of the LaxONE makes it capable of withstanding high overload and cyclic load, while providing high sensitivity that makes it ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing.
The Bota Systems LaxONE offers the following features and benefits:

• All-in-One force torque sensor design
• ISO 9409-1-50-4-M6 mounting
• Compact and lightweight construction
• Embedded signal processing electronics
• 6 DoF IMU (available only with EtherCAT communication)
• 3 mounting flanges for 3D cameras and tools
• Measures on 6-axis
• Power supply of 7-48 V (5V for Serial/USB)
• Overload protection
• CE compliant
• Dustproof and water-resistant design
• Open-source software for TwinCAT, ROS, LabVIEW, and MATLAB®.

Supplier's Site

Technical Specifications

  Bota Systems AG
Product Category Robotic Tool Changers
Product Number LaxONE
Product Name End of Arm Tools
Applications Assembly
Unlock Full Specs
to access all available technical data

Similar Products

90/150/160 Semi-Automatic Tool Changer - QSR - SAS Automation, LLC
Specs
Weight 0.7200 to 2.56 lbs (0.3265 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details
End of Arm Tools - Hex Force/Torque Sensor - OnRobot A/S
Specs
Applications Assembly
Weight 0.7651 lbs (0.3470 kg)
View Details
End of Arm Tools - PixONE - Bota Systems AG
Specs
Applications Material Handling; Medical / Sterile
Pay Load 551 lbs (250 kg)
View Details