Bota Systems AG Datasheets for Robotic Tool Changers

Robotic tool changers attach various working tools to the end of a robots arm.
Robotic Tool Changers: Learn more

Product Name Notes
Bota Systems' force torque sensors are designed to provide high precision measurements for a wide range of applications in the robotics industry. These sensors are built with a compact, digital...
Robuki's Rokubi FT sensor is an excellent choice for a variety of applications due to its compact design, robust structure, and versatile features. With a weight of only 120g, this...
The Bota Systems LaxONE is an industrial-grade 6-axis force torque sensor that is designed to meet the demands of advanced applications in the robotics industry. With a lightweight construction and...
The Bota Systems PixONE is a novel through-hole force-torque sensor designed primarily for robotic applications. Its standout feature is the innovative hollow shaft design, which allows for the integration between...
The compact and ultra-sensitive 6-axis force torque sensor with a signal noise of only 7mN is an impressive sensing system that has a range of applications in micro-robotics with haptic...
The Medusa FT sensor from Bota Systems is a compact and lightweight force-torque sensor that is ideal for applications that require high sensitivity and precision. This all-in-one sensor has integrated...
The MegaONE is a compact and lightweight 6-axis force torque sensor designed for advanced industrial applications with robots that have a payload capacity of up to 120 kg. The sensor's...
The SensONE 6-axis force torque sensor is an advanced and versatile solution for a wide range of collaborative robots. Its unique all-in-one design includes the ISO 9409-1-50-4-M6 mounting flange on...