Bota Systems AG End of Arm Tools Rokubi

Description
Robuki's Rokubi FT sensor is an excellent choice for a variety of applications due to its compact design, robust structure, and versatile features. With a weight of only 120g, this small form factor sensor is perfect for use in rehabilitation, robotic surgery, polishing, sanding, and other fine mechanics tasks. This force-torque sensor is equipped with integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, all housed in a compact package. It can measure on 6 axes with 6 DoF IMU (available only with EtherCAT communication), providing direct force and torque data in N and Nm. The sensor is also resistant to dust, water, and extreme environments, making it an ideal choice for outdoor and industrial applications. The Rokubi FT sensor is compatible with a range of software platforms, including TwinCAT, ROS, LabVIEW, and MATLAB, which makes it easy to integrate into existing systems. Additionally, the sensor comes with complete installation kits for use with Kinova Jaco, making integration with this popular robotic arm easy. One of the significant advantages of Robuki's Rokubi FT sensor is its open-source software compatibility, which enables users to customize and adjust the sensor's settings and functionalities according to their needs. The sensor is also CE compliant, ensuring that it meets the high-quality standards required for European markets. Finally, the sensor is equipped with overload protection and high-stiffness structure, which means that it can withstand high impact forces and will not deform even under heavy loads. Overall, the Robuki Rokubi FT sensor is an excellent choice for those looking for a versatile, compact, and robust force-torque sensor for a wide range of applications.
Description
Robuki's Rokubi FT sensor is an excellent choice for a variety of applications due to its compact design, robust structure, and versatile features. With a weight of only 120g, this small form factor sensor is perfect for use in rehabilitation, robotic surgery, polishing, sanding, and other fine mechanics tasks. This force-torque sensor is equipped with integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, all housed in a compact package. It can measure on 6 axes with 6 DoF IMU (available only with EtherCAT communication), providing direct force and torque data in N and Nm. The sensor is also resistant to dust, water, and extreme environments, making it an ideal choice for outdoor and industrial applications. The Rokubi FT sensor is compatible with a range of software platforms, including TwinCAT, ROS, LabVIEW, and MATLAB, which makes it easy to integrate into existing systems. Additionally, the sensor comes with complete installation kits for use with Kinova Jaco, making integration with this popular robotic arm easy. One of the significant advantages of Robuki's Rokubi FT sensor is its open-source software compatibility, which enables users to customize and adjust the sensor's settings and functionalities according to their needs. The sensor is also CE compliant, ensuring that it meets the high-quality standards required for European markets. Finally, the sensor is equipped with overload protection and high-stiffness structure, which means that it can withstand high impact forces and will not deform even under heavy loads. Overall, the Robuki Rokubi FT sensor is an excellent choice for those looking for a versatile, compact, and robust force-torque sensor for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Zurich, Switzerland
End of Arm Tools
Rokubi
End of Arm Tools Rokubi
Robuki's Rokubi FT sensor is an excellent choice for a variety of applications due to its compact design, robust structure, and versatile features. With a weight of only 120g, this small form factor sensor is perfect for use in rehabilitation, robotic surgery, polishing, sanding, and other fine mechanics tasks. This force-torque sensor is equipped with integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, all housed in a compact package. It can measure on 6 axes with 6 DoF IMU (available only with EtherCAT communication), providing direct force and torque data in N and Nm. The sensor is also resistant to dust, water, and extreme environments, making it an ideal choice for outdoor and industrial applications. The Rokubi FT sensor is compatible with a range of software platforms, including TwinCAT, ROS, LabVIEW, and MATLAB, which makes it easy to integrate into existing systems. Additionally, the sensor comes with complete installation kits for use with Kinova Jaco, making integration with this popular robotic arm easy. One of the significant advantages of Robuki's Rokubi FT sensor is its open-source software compatibility, which enables users to customize and adjust the sensor's settings and functionalities according to their needs. The sensor is also CE compliant, ensuring that it meets the high-quality standards required for European markets. Finally, the sensor is equipped with overload protection and high-stiffness structure, which means that it can withstand high impact forces and will not deform even under heavy loads. Overall, the Robuki Rokubi FT sensor is an excellent choice for those looking for a versatile, compact, and robust force-torque sensor for a wide range of applications.

Robuki's Rokubi FT sensor is an excellent choice for a variety of applications due to its compact design, robust structure, and versatile features. With a weight of only 120g, this small form factor sensor is perfect for use in rehabilitation, robotic surgery, polishing, sanding, and other fine mechanics tasks.
This force-torque sensor is equipped with integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, all housed in a compact package. It can measure on 6 axes with 6 DoF IMU (available only with EtherCAT communication), providing direct force and torque data in N and Nm. The sensor is also resistant to dust, water, and extreme environments, making it an ideal choice for outdoor and industrial applications.
The Rokubi FT sensor is compatible with a range of software platforms, including TwinCAT, ROS, LabVIEW, and MATLAB, which makes it easy to integrate into existing systems. Additionally, the sensor comes with complete installation kits for use with Kinova Jaco, making integration with this popular robotic arm easy.
One of the significant advantages of Robuki's Rokubi FT sensor is its open-source software compatibility, which enables users to customize and adjust the sensor's settings and functionalities according to their needs. The sensor is also CE compliant, ensuring that it meets the high-quality standards required for European markets.
Finally, the sensor is equipped with overload protection and high-stiffness structure, which means that it can withstand high impact forces and will not deform even under heavy loads. Overall, the Robuki Rokubi FT sensor is an excellent choice for those looking for a versatile, compact, and robust force-torque sensor for a wide range of applications.

Supplier's Site

Technical Specifications

  Bota Systems AG
Product Category Robotic Tool Changers
Product Number Rokubi
Product Name End of Arm Tools
Applications Assembly; Medical / Sterile
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - PixONE - Bota Systems AG
Specs
Applications Material Handling; Medical / Sterile
Pay Load 551 lbs (250 kg)
View Details
End of Arm Tools - PQ180 - Impaqt Robotics Private Limited
Impaqt Robotics Private Limited
Specs
Applications Material Handling; Pick and Place
Pay Load 1.92 lbs (0.8700 kg)
View Details
End of Arm Tools - FT-300 Force Torque Sensor - Robotiq
Specs
Applications Assembly
Weight 0.6615 lbs (0.3000 kg)
View Details