RAD End of Arm Tools Pneumatic Compliance

Description
Reduce robot* programming time Open up part tolerances Decrease scrap caused by misalignment Increase assembly speed Minimize part and tool damage caused by contact forces Reduce downtime and machine wear caused by parts jamming and wedging RAD’s Pneumatic Compliance Device: Compensates for positional misalignment Is compliant in X and Y axes, radially (laterally), as well as rotationally PLEASE NOTE: If you require axial (“Z” axis) or angular compliance, as well as rotational, the Ultimatic™ Collision Sensor can be used as a compliance device in some cases. Provides precise centering to within ±0.001″ (0.025mm) Features a standard pneumatic ‘lock up in the center position’ function to prevent the device from floating during rapid transport and/or to disable the compliance when it’s not needed Allows instantaneous transition from smooth compliance to centered rigidity Offers no compression in the Z axis – making it ideal for applications requiring moderate insertion forces through the center line of unit Allows pneumatic adjustment so user can easily change the external force required to offset the movable plate Assembly Operations Positioning on an assembly line Aligning molds Locating parts in machines Insertion Operations Placing washers, fans, or gears onto shafts Inserting bearings into drive assemblies Operating Principle RAD’s Compliance Devices provide allowances for both lateral and rotational misalignments. This compliancy allows parts to automatically align themselves upon striking a lead-in chamfer or tapered guide. RAD Compliance Devices function through a series of bearings and pneumatic pistons. * can also be used on linear actuators, pick & place machines, and other automated equipment.
Description
Reduce robot* programming time Open up part tolerances Decrease scrap caused by misalignment Increase assembly speed Minimize part and tool damage caused by contact forces Reduce downtime and machine wear caused by parts jamming and wedging RAD’s Pneumatic Compliance Device: Compensates for positional misalignment Is compliant in X and Y axes, radially (laterally), as well as rotationally PLEASE NOTE: If you require axial (“Z” axis) or angular compliance, as well as rotational, the Ultimatic™ Collision Sensor can be used as a compliance device in some cases. Provides precise centering to within ±0.001″ (0.025mm) Features a standard pneumatic ‘lock up in the center position’ function to prevent the device from floating during rapid transport and/or to disable the compliance when it’s not needed Allows instantaneous transition from smooth compliance to centered rigidity Offers no compression in the Z axis – making it ideal for applications requiring moderate insertion forces through the center line of unit Allows pneumatic adjustment so user can easily change the external force required to offset the movable plate Assembly Operations Positioning on an assembly line Aligning molds Locating parts in machines Insertion Operations Placing washers, fans, or gears onto shafts Inserting bearings into drive assemblies Operating Principle RAD’s Compliance Devices provide allowances for both lateral and rotational misalignments. This compliancy allows parts to automatically align themselves upon striking a lead-in chamfer or tapered guide. RAD Compliance Devices function through a series of bearings and pneumatic pistons. * can also be used on linear actuators, pick & place machines, and other automated equipment.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Pneumatic Compliance - RAD
Tipp City, OH, United States
End of Arm Tools
Pneumatic Compliance
End of Arm Tools Pneumatic Compliance
Reduce robot* programming time Open up part tolerances Decrease scrap caused by misalignment Increase assembly speed Minimize part and tool damage caused by contact forces Reduce downtime and machine wear caused by parts jamming and wedging RAD’s Pneumatic Compliance Device: Compensates for positional misalignment Is compliant in X and Y axes, radially (laterally), as well as rotationally PLEASE NOTE: If you require axial (“Z” axis) or angular compliance, as well as rotational, the Ultimatic™ Collision Sensor can be used as a compliance device in some cases. Provides precise centering to within ±0.001″ (0.025mm) Features a standard pneumatic ‘lock up in the center position’ function to prevent the device from floating during rapid transport and/or to disable the compliance when it’s not needed Allows instantaneous transition from smooth compliance to centered rigidity Offers no compression in the Z axis – making it ideal for applications requiring moderate insertion forces through the center line of unit Allows pneumatic adjustment so user can easily change the external force required to offset the movable plate Assembly Operations Positioning on an assembly line Aligning molds Locating parts in machines Insertion Operations Placing washers, fans, or gears onto shafts Inserting bearings into drive assemblies Operating Principle RAD’s Compliance Devices provide allowances for both lateral and rotational misalignments. This compliancy allows parts to automatically align themselves upon striking a lead-in chamfer or tapered guide. RAD Compliance Devices function through a series of bearings and pneumatic pistons. * can also be used on linear actuators, pick & place machines, and other automated equipment.
  • Reduce robot* programming time
  • Open up part tolerances
  • Decrease scrap caused by misalignment
  • Increase assembly speed
  • Minimize part and tool damage caused by contact forces
  • Reduce downtime and machine wear caused by parts jamming and wedging


RAD’s Pneumatic Compliance Device:

  • Compensates for positional misalignment
  • Is compliant in X and Y axes, radially (laterally), as well as rotationally
    PLEASE NOTE: If you require axial (“Z” axis) or angular compliance, as well as rotational, the Ultimatic™ Collision Sensor can be used as a compliance device in some cases.
  • Provides precise centering to within ±0.001″ (0.025mm)
  • Features a standard pneumatic ‘lock up in the center position’ function to prevent the device from floating during rapid transport and/or to disable the compliance when it’s not needed
  • Allows instantaneous transition from smooth compliance to centered rigidity
  • Offers no compression in the Z axis – making it ideal for applications requiring moderate insertion forces through the center line of unit
  • Allows pneumatic adjustment so user can easily change the external force required to offset the movable plate


Assembly Operations

  • Positioning on an assembly line
  • Aligning molds
  • Locating parts in machines


Insertion Operations

  • Placing washers, fans, or gears onto shafts
  • Inserting bearings into drive assemblies


Operating Principle
RAD’s Compliance Devices provide allowances for both lateral and rotational misalignments. This compliancy allows parts to automatically align themselves upon striking a lead-in chamfer or tapered guide. RAD Compliance Devices function through a series of bearings and pneumatic pistons.

* can also be used on linear actuators, pick & place machines, and other automated equipment.

Supplier's Site

Technical Specifications

  RAD
Product Category Robotic Tool Changers
Product Number Pneumatic Compliance
Product Name End of Arm Tools
Unlock Full Specs
to access all available technical data

Similar Products

Electric Tool Changer - EQC - GIMATIC S.r.l.
Specs
Power Supplied Electrical
Applications Assembly; Material Handling
Weight 2.21 lbs (1 kg)
View Details
End of Arm Tools - Manual Tool Changer - Millibar, Inc.
Specs
Pay Load 110 lbs (50 kg)
XY Repeatability 0.0 mil (0.0 µm)
View Details