Boston Acoustics, Inc. Home Audio, In-Wall Speaker VSi 575

Description
Reduced bezel design 2-Way LCR 6-1/2 DCD copolymer woofer with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Datasheet
Description
Reduced bezel design 2-Way LCR 6-1/2 DCD copolymer woofer with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Wall Speaker - VSi 575 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Wall Speaker
VSi 575
Home Audio, In-Wall Speaker VSi 575
Reduced bezel design 2-Way LCR 6-1/2 DCD copolymer woofer with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment

Reduced bezel design
2-Way
LCR
6-1/2 DCD copolymer woofer with cast basket
1-inch aluminum VR tweeter
Magnetic grille attachment

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number VSi 575
Product Name Home Audio, In-Wall Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
Home Audio, Outdoor Speaker - Voyager Metro II Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details