Boston Acoustics, Inc. Car Audio, Full Range Speaker SR80

Description
5x7" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeters Model Specific integrated muti-element crossovers
Datasheet
Description
5x7" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeters Model Specific integrated muti-element crossovers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SR80 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SR80
Car Audio, Full Range Speaker SR80
5x7" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeters Model Specific integrated muti-element crossovers

5x7" copolymer cone woofer with TwinStage™ heatsink
Woofer's neodymium motor structure offers extraordinary power-to-weight ratio
Type-S1 1" Kortec® dome tweeters
Model Specific integrated muti-element crossovers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SR80
Product Name Car Audio, Full Range Speaker
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Home Audio, Home Theater Speaker - SoundWare S Satellite Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
Speaker - FC48S - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details