Boston Acoustics, Inc. Car Audio, Full Range Speaker SR55

Description
5 ¼" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Model Specific integrated muti-element crossovers
Datasheet
Description
5 ¼" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Model Specific integrated muti-element crossovers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SR55 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SR55
Car Audio, Full Range Speaker SR55
5 ¼" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Model Specific integrated muti-element crossovers

5 ¼" copolymer cone woofer with TwinStage™ heatsink
Woofer's neodymium motor structure offers extraordinary power-to-weight ratio
Type-S1 1" Kortec® dome tweeter
Model Specific integrated muti-element crossovers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SR55
Product Name Car Audio, Full Range Speaker
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Home Audio, Subwoofer - RPS 1000 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 500 watts
Frequency Response 23 to 150 Hz
Size 13.25 inch (337 mm)
View Details
Speakers - 458-PSS-20N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details