Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker HSi H460T2

Description
Weather and high-humidity resistant materials Ideal for bathrooms, saunas, and porches Dual 3/4-inch tweeter Dual voice coil 6-inch Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Optional new construction bracket NCBR5
Datasheet
Description
Weather and high-humidity resistant materials Ideal for bathrooms, saunas, and porches Dual 3/4-inch tweeter Dual voice coil 6-inch Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Optional new construction bracket NCBR5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - HSi H460T2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
HSi H460T2
Home Audio, In-Ceiling Speaker HSi H460T2
Weather and high-humidity resistant materials Ideal for bathrooms, saunas, and porches Dual 3/4-inch tweeter Dual voice coil 6-inch Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Optional new construction bracket NCBR5

Weather and high-humidity resistant materials
Ideal for bathrooms, saunas, and porches
Dual 3/4-inch tweeter
Dual voice coil 6-inch Deep Channel® woofer
Easy-install features for existing walls or ceilings
Paint-ready surface allows you to match your wall or ceiling finish
Optional new construction bracket NCBR5

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi H460T2
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 70 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details