Boston Acoustics, Inc. Home Audio, Subwoofer ASW 250 Subwoofer

Description
Overview 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer makes an ideal addition to home theater or music systems. BassTrac technology modulates amplifier output to reduce distortion and avoid overload. View larger. A Series speakers offer smart design features in a contemporary style. View larger. Powered Subwoofer Delivers Resounding Bass With the ASW 250 subwoofer, you can effortlessly reproduce the lowest of low frequencies on your favorite Blu-ray movies, video games, and music whether they are explosions, bass guitars, or drums. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging. Clean, Stylish Design Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor. BassTrac Technology for Deep, Powerful Bass Boston's dedicated subwoofers include BassTrac technology, a proprietary circuit that maximizes bass output while avoiding overload. ASW 250 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer At a Glance: High-contrast finish with scratch-resistant high-gloss panels for a stylish design BassTrac technology enhances bass output while avoiding overload and distortion Advanced ceramic/glass fiber polymer woofer with Deep Channel Design (DCD) delivers more bass from less amplifier power Acoustically tuned ports with internal bracing for improved low-frequency response Adjustable low pass filter for a cleaner sound balance Deep Channel Design maximizes bass. View larger. Speaker cabinet features internal bracing for a cleaner sound. View larger. Woofer Design Reduces Distortion Each A Series 10-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity. Adjustable Low Pass Filter for a Balanced Sound The ASW 250's adjustable low pass filter lets you balance the bass load between the subwoofer and speakers, allowing the subwoofer to produce only the lowest tones. Innovative Cabinet Shape Improves Stereo Imaging All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. Vertical and horizontal internal bracing reduces unwanted resonances in the cabinet and drive units. The Goal of the A Series Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications. Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series. Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging. The Boston Acoustics ASW 250 250-watt peak 10-inch down-firing powered subwoofer is backed by a five-year warranty. What's Included One ASW 250 250-watt peak 10-inch down-firing powered subwoofer and instructions. SpecificationsWeight 32 lbs (14.51kg)Bass Driver10" (254mm) Deep Channel wooferFrequency Range28Hz - 150Hz, +-3dBDimensions(H x W x D) 14-1/16 x 14-11/16 x 16-3/8" (356 x 372 x 415mm)Amplifier Power100 watts RMS (250 watts Peak)
Datasheet
Description
Overview 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer makes an ideal addition to home theater or music systems. BassTrac technology modulates amplifier output to reduce distortion and avoid overload. View larger. A Series speakers offer smart design features in a contemporary style. View larger. Powered Subwoofer Delivers Resounding Bass With the ASW 250 subwoofer, you can effortlessly reproduce the lowest of low frequencies on your favorite Blu-ray movies, video games, and music whether they are explosions, bass guitars, or drums. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging. Clean, Stylish Design Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor. BassTrac Technology for Deep, Powerful Bass Boston's dedicated subwoofers include BassTrac technology, a proprietary circuit that maximizes bass output while avoiding overload. ASW 250 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer At a Glance: High-contrast finish with scratch-resistant high-gloss panels for a stylish design BassTrac technology enhances bass output while avoiding overload and distortion Advanced ceramic/glass fiber polymer woofer with Deep Channel Design (DCD) delivers more bass from less amplifier power Acoustically tuned ports with internal bracing for improved low-frequency response Adjustable low pass filter for a cleaner sound balance Deep Channel Design maximizes bass. View larger. Speaker cabinet features internal bracing for a cleaner sound. View larger. Woofer Design Reduces Distortion Each A Series 10-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity. Adjustable Low Pass Filter for a Balanced Sound The ASW 250's adjustable low pass filter lets you balance the bass load between the subwoofer and speakers, allowing the subwoofer to produce only the lowest tones. Innovative Cabinet Shape Improves Stereo Imaging All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. Vertical and horizontal internal bracing reduces unwanted resonances in the cabinet and drive units. The Goal of the A Series Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications. Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series. Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging. The Boston Acoustics ASW 250 250-watt peak 10-inch down-firing powered subwoofer is backed by a five-year warranty. What's Included One ASW 250 250-watt peak 10-inch down-firing powered subwoofer and instructions. SpecificationsWeight 32 lbs (14.51kg)Bass Driver10" (254mm) Deep Channel wooferFrequency Range28Hz - 150Hz, +-3dBDimensions(H x W x D) 14-1/16 x 14-11/16 x 16-3/8" (356 x 372 x 415mm)Amplifier Power100 watts RMS (250 watts Peak)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Subwoofer
ASW 250 Subwoofer
Home Audio, Subwoofer ASW 250 Subwoofer
Overview 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer makes an ideal addition to home theater or music systems. BassTrac technology modulates amplifier output to reduce distortion and avoid overload. View larger. A Series speakers offer smart design features in a contemporary style. View larger. Powered Subwoofer Delivers Resounding Bass With the ASW 250 subwoofer, you can effortlessly reproduce the lowest of low frequencies on your favorite Blu-ray movies, video games, and music whether they are explosions, bass guitars, or drums. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging. Clean, Stylish Design Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor. BassTrac Technology for Deep, Powerful Bass Boston's dedicated subwoofers include BassTrac technology, a proprietary circuit that maximizes bass output while avoiding overload. ASW 250 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer At a Glance: High-contrast finish with scratch-resistant high-gloss panels for a stylish design BassTrac technology enhances bass output while avoiding overload and distortion Advanced ceramic/glass fiber polymer woofer with Deep Channel Design (DCD) delivers more bass from less amplifier power Acoustically tuned ports with internal bracing for improved low-frequency response Adjustable low pass filter for a cleaner sound balance Deep Channel Design maximizes bass. View larger. Speaker cabinet features internal bracing for a cleaner sound. View larger. Woofer Design Reduces Distortion Each A Series 10-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity. Adjustable Low Pass Filter for a Balanced Sound The ASW 250's adjustable low pass filter lets you balance the bass load between the subwoofer and speakers, allowing the subwoofer to produce only the lowest tones. Innovative Cabinet Shape Improves Stereo Imaging All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. Vertical and horizontal internal bracing reduces unwanted resonances in the cabinet and drive units. The Goal of the A Series Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications. Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series. Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging. The Boston Acoustics ASW 250 250-watt peak 10-inch down-firing powered subwoofer is backed by a five-year warranty. What's Included One ASW 250 250-watt peak 10-inch down-firing powered subwoofer and instructions. SpecificationsWeight 32 lbs (14.51kg)Bass Driver10" (254mm) Deep Channel wooferFrequency Range28Hz - 150Hz, +-3dBDimensions(H x W x D) 14-1/16 x 14-11/16 x 16-3/8" (356 x 372 x 415mm)Amplifier Power100 watts RMS (250 watts Peak)

Overview
250-Watt Peak 10-Inch Down-Firing Powered Subwoofer makes an ideal addition to home theater or music systems.
BassTrac technology modulates amplifier output to reduce distortion and avoid overload. View larger.
A Series speakers offer smart design features in a contemporary style.
View larger.
Powered Subwoofer Delivers Resounding Bass
With the ASW 250 subwoofer, you can effortlessly reproduce the lowest of low frequencies on your favorite Blu-ray movies, video games, and music whether they are explosions, bass guitars, or drums. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging.
Clean, Stylish Design
Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor.
BassTrac Technology for Deep, Powerful Bass
Boston's dedicated subwoofers include BassTrac technology, a proprietary circuit that maximizes bass output while avoiding overload.
ASW 250 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer
At a Glance:
High-contrast finish with scratch-resistant high-gloss panels for a stylish design
BassTrac technology enhances bass output while avoiding overload and distortion
Advanced ceramic/glass fiber polymer woofer with Deep Channel Design (DCD) delivers more bass from less amplifier power
Acoustically tuned ports with internal bracing for improved low-frequency response
Adjustable low pass filter for a cleaner sound balance
Deep Channel Design maximizes bass. View larger.
Speaker cabinet features internal bracing for a cleaner sound.
View larger.
Woofer Design Reduces Distortion
Each A Series 10-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity.
Adjustable Low Pass Filter for a Balanced Sound
The ASW 250's adjustable low pass filter lets you balance the bass load between the subwoofer and speakers, allowing the subwoofer to produce only the lowest tones.
Innovative Cabinet Shape Improves Stereo Imaging
All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. Vertical and horizontal internal bracing reduces unwanted resonances in the cabinet and drive units.
The Goal of the A Series
Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications.
Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series.
Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging.
The Boston Acoustics ASW 250 250-watt peak 10-inch down-firing powered subwoofer is backed by a five-year warranty.
What's Included
One ASW 250 250-watt peak 10-inch down-firing powered subwoofer and instructions.
SpecificationsWeight32 lbs (14.51kg)Bass Driver10" (254mm) Deep Channel wooferFrequency Range28Hz - 150Hz, +-3dBDimensions(H x W x D) 14-1/16 x 14-11/16 x 16-3/8" (356 x 372 x 415mm)Amplifier Power100 watts RMS (250 watts Peak)

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number ASW 250 Subwoofer
Product Name Home Audio, Subwoofer
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details