Boston Acoustics, Inc. Home Audio, In-Wall Speaker HSi 475

Description
1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCB6
Datasheet
Description
1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCB6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Wall Speaker - HSi 475 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Wall Speaker
HSi 475
Home Audio, In-Wall Speaker HSi 475
1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCB6

1-inch Boston designed Kortec tweeters
6 1/2-inch Boston Deep Channel® woofer
Easy-install features for existing walls or ceilings
Paint-ready surface allows you to match your wall or ceiling finish
Reduced Bezel Design for seamless integration with the wall or ceiling
Magnetic grilles for easy installation
Optional new construction bracket NCB6

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi 475
Product Name Home Audio, In-Wall Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details