Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker HSi 470T2

Description
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR6
Datasheet
Description
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - HSi 470T2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
HSi 470T2
Home Audio, In-Ceiling Speaker HSi 470T2
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR6

Dual 1-inch Boston designed Kortec tweeters
6 1/2-inch Boston Deep Channel® woofer
Easy-install features for existing walls or ceilings
Paint-ready surface allows you to match your wall or ceiling finish
Reduced Bezel Design for seamless integration with the wall or ceiling
Magnetic grilles for easy installation
Optional new construction bracket NCBR6

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi 470T2
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
OC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 94 dB
Resonance Frequency 1380 Hz
View Details
2 suppliers