Boston Acoustics, Inc. Car Audio, Amplifier GTA-500m

Description
PERFORMANCE High efficiency Class D design Boston's Q-Tune™ circuitry for Simple Bass Output Optimization SST™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation Fully adjustable and selectable Lowpass/Highpass crossovers Wrap-around heatsink design for ample cooling in multiple mounting positions INSTALLATION Compact chassis allows for placement flexibility Dedicated High- (speaker level) and Low- (RCA) level inputs Optimal angled speaker and power blocks for easy wire connections All input/output connections are located on one side of the amplifier to ease installation and wire management IMS™ (Integral Mounting System) reduces the amplifier footprint Recessed control panel for clean installation and concealed wire management Optional GTA-RSL remote gain for controlling the subwoofer volume from the drivers seat
Datasheet
Description
PERFORMANCE High efficiency Class D design Boston's Q-Tune™ circuitry for Simple Bass Output Optimization SST™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation Fully adjustable and selectable Lowpass/Highpass crossovers Wrap-around heatsink design for ample cooling in multiple mounting positions INSTALLATION Compact chassis allows for placement flexibility Dedicated High- (speaker level) and Low- (RCA) level inputs Optimal angled speaker and power blocks for easy wire connections All input/output connections are located on one side of the amplifier to ease installation and wire management IMS™ (Integral Mounting System) reduces the amplifier footprint Recessed control panel for clean installation and concealed wire management Optional GTA-RSL remote gain for controlling the subwoofer volume from the drivers seat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Amplifier - GTA-500m - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Amplifier
GTA-500m
Car Audio, Amplifier GTA-500m
PERFORMANCE High efficiency Class D design Boston's Q-Tune™ circuitry for Simple Bass Output Optimization SST™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation Fully adjustable and selectable Lowpass/Highpass crossovers Wrap-around heatsink design for ample cooling in multiple mounting positions INSTALLATION Compact chassis allows for placement flexibility Dedicated High- (speaker level) and Low- (RCA) level inputs Optimal angled speaker and power blocks for easy wire connections All input/output connections are located on one side of the amplifier to ease installation and wire management IMS™ (Integral Mounting System) reduces the amplifier footprint Recessed control panel for clean installation and concealed wire management Optional GTA-RSL remote gain for controlling the subwoofer volume from the drivers seat

PERFORMANCE
High efficiency Class D design
Boston's Q-Tune™ circuitry for Simple Bass Output Optimization
SST™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation
Fully adjustable and selectable Lowpass/Highpass crossovers
Wrap-around heatsink design for ample cooling in multiple mounting positions
INSTALLATION
Compact chassis allows for placement flexibility
Dedicated High- (speaker level) and Low- (RCA) level inputs
Optimal angled speaker and power blocks for easy wire connections
All input/output connections are located on one side of the amplifier to ease installation and wire management
IMS™ (Integral Mounting System) reduces the amplifier footprint
Recessed control panel for clean installation and concealed wire management
Optional GTA-RSL remote gain for controlling the subwoofer volume from the drivers seat

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GTA-500m
Product Name Car Audio, Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details