Boston Acoustics, Inc. Datasheets for Audio Amplifiers and Preamplifiers
Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers.
Audio Amplifiers and Preamplifiers: Learn more
| Product Name | Notes |
|---|---|
| 2-channel car amplifier Q-Tune technology combines sophisticated crossover adjustments with Q-Control settings to seamlessly transition rear bass to the front sound stage High efficiency and output stages delivering increased power... | |
| Optional GT-RSL remote subwoofer level for Boston GT Amplifiers. A VCA or Voltage Controlled Amplifier is used to adjust the level with voltage-no audio signal is sent to the controller... | |
| PERFORMANCE High efficiency Class D design Boston's Q-Tune circuitry for Simple Bass Output Optimization SST (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation Fully adjustable and selectable... | |
| Powers up to 2 Hidden Theater Subwoofers 19-inch rack-mountable Selectable crossover and equalizer settings Selectable 12-volt or music input trigger Gold-plated left/right and LFE input | |
| Read the Performance Auto & Sound review of the GTA-400M Optional GTA-RSL remote subwoofer level for Boston GTA Amplifiers Allows easy adjustment of the subwoofer level independent of the radio's... | |
| Read the Performance Auto & Sound review of the GTA-400M PERFORMANCE High efficiency Class AB & Class D Hybrid amplifier design Boston's Q-Tune circuitry for Simple Bass Output Optimization SST | |
| Read the Performance Auto & Sound review of the GTA-400M PERFORMANCE High efficiency Class AB design Boston's Q-Tune circuitry for Simple Bass Output Optimization SST (Symmetrical Signal Topology) system uses... | |
| Read the Performance Auto & Sound review of the GTA-400M PERFORMANCE High efficiency Class AB & Class D Hybrid amplifier design Boston's Q-Tune circuitry for Simple Bass Output Optimization SST |