Bodine Electric Company 34R Series AC 3-Phase Inverter Duty Motor 2898

Description
Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R Series AC 3-Phase Inverter Duty Motor - 2898 - Bodine Electric Company
Peosta, IA, United States
34R Series AC 3-Phase Inverter Duty Motor
2898
34R Series AC 3-Phase Inverter Duty Motor 2898
Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 2898
Product Name 34R Series AC 3-Phase Inverter Duty Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 34R-5F Series AC Right Angle Gearmotor - 1468 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0667 HP
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2637 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
42R Series AC Induction Motor - 0267 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R-5N Series AC Right Angle Gearmotor - 0670 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
View Details