Bodine Electric Company 34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2850

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2850 - Bodine Electric Company
Peosta, IA, United States
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2850
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2850
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Unvented gearhousing for universal horizontal mounting.
  • Permanently lubricated with high-performance lubricant.
  • Hardened helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2850
Product Name 34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1161 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1282 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1210 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 147.0 to 151.0 In-lbs (169 to 174 kg-cm)
View Details
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2224 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details