Bodine Electric Company 34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 3257

Description
NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Large terminal box with terminal block, factory-installed Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC For variable speed operation, an AC speed control (Inverter / VFD) is required Maintenance-free dual voltage 230/460VAC, inverter-duty 3-phase, 60Hz AC motor Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. Contact an Authorized Bodine Distributor for 460VAC speed controls (VFDs).
Request a Quote
Description
NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Large terminal box with terminal block, factory-installed Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC For variable speed operation, an AC speed control (Inverter / VFD) is required Maintenance-free dual voltage 230/460VAC, inverter-duty 3-phase, 60Hz AC motor Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. Contact an Authorized Bodine Distributor for 460VAC speed controls (VFDs).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3257 - Bodine Electric Company
Peosta, IA, United States
34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2
3257
34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 3257
NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Large terminal box with terminal block, factory-installed Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC For variable speed operation, an AC speed control (Inverter / VFD) is required Maintenance-free dual voltage 230/460VAC, inverter-duty 3-phase, 60Hz AC motor Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. Contact an Authorized Bodine Distributor for 460VAC speed controls (VFDs).
  • NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada
  • Large terminal box with terminal block, factory-installed
  • Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC
  • For variable speed operation, an AC speed control (Inverter / VFD) is required
  • Maintenance-free dual voltage 230/460VAC, inverter-duty 3-phase, 60Hz AC motor
  • Face mounting is standard
  • Gearing meets or exceeds AGMA 9 standards for quiet operation
  • Synthetic lubricant allows gearmotors to operate over a wide temperature range
  • Unvented gearhousing for universal horizontal mounting. Lubricated for life.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio.
  • Contact an Authorized Bodine Distributor for 460VAC speed controls (VFDs).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3257
Product Name 34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric K-2 Series Parallel Shaft AC Gearmotor - 1753 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1309 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0774 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3072 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details