Bodine Electric Company Metric 30R-D Series Parallel Shaft AC Gearmotor 1562

Description
Metric mounting threads and metric drive shaft dimensions. Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 30R-D Series Parallel Shaft AC Gearmotor - 1562 - Bodine Electric Company
Peosta, IA, United States
Metric 30R-D Series Parallel Shaft AC Gearmotor
1562
Metric 30R-D Series Parallel Shaft AC Gearmotor 1562
Metric mounting threads and metric drive shaft dimensions. Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally Enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system.
  • Aluminum end shields for high thermal efficiency and light weight.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing.
  • Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1562
Product Name Metric 30R-D Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0208 HP
Continuous Current 0.1700 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1232 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1122 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34R-5F Series AC Right Angle Gearmotor - 0519 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1282 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details