Bodine Electric Company 34R-5R and 42R-5L Series AC Right Angle Gearmotor 0619

Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote
Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0619 - Bodine Electric Company
Peosta, IA, United States
34R-5R and 42R-5L Series AC Right Angle Gearmotor
0619
34R-5R and 42R-5L Series AC Right Angle Gearmotor 0619
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
  • Die cast shield and gear housing.
  • Shielded ball bearings on motor shaft.
  • Separable worm.
  • Unvented gear housing for universal horizontal mounting positions.
  • Permanently lubricated.
  • Supplied with base mounted to motor.
  • Designed as bolt-in replacements for N-Type gearmotors.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0619
Product Name 34R-5R and 42R-5L Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1250 HP
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1506 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2283 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34R-WX Series Parallel Shaft AC Gearmotor - 1010 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1535 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
View Details