Bodine Electric Company 30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2212

Description
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2212 - Bodine Electric Company
Peosta, IA, United States
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2212
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2212
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed.
  • Class "F" insulation system.
  • Aluminum endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2212
Product Name 30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0400 HP
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 0663 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details
48R Series AC 3-Phase Inverter Duty Motor - 2240 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
2 suppliers
Metric 34R-3F Series AC Right Angle Gearmotor - 1490 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1408 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 107.0 to 110.0 In-lbs (123 to 127 kg-cm)
View Details